Vertiv logo

Vertiv Liebert GXT4 6000VA (4800W) 230V Rack/Tower UPS

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207801
Info modified on:
26 Jun 2024, 05:39:26
End of life date:
31 Mar 2021
Short summary description Vertiv Liebert GXT4 6000VA (4800W) 230V Rack/Tower UPS:

Vertiv Liebert GXT4 6000VA (4800W) 230V Rack/Tower UPS, Double-conversion (Online), 6 kVA, 4800 W, Sine, 176 V, 280 V

Long summary description Vertiv Liebert GXT4 6000VA (4800W) 230V Rack/Tower UPS:

Vertiv Liebert GXT4 6000VA (4800W) 230V Rack/Tower UPS. UPS topology: Double-conversion (Online), Output power capacity: 6 kVA, Output power: 4800 W. AC outlet types: C13 coupler, C19 coupler, Terminal, Power plug: Terminal, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 5 Ah, Battery capacity: 5 VAh. Form factor: Rackmount/Tower, Product colour: Black, Cooling type: Active. Compliance certificates: RoHS, Certification: CE

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.