Vertiv logo

Vertiv Liebert GXT3 2000VA uninterruptible power supply (UPS) 2 kVA 1800 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84071
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
11 Jun 2016
Short summary description Vertiv Liebert GXT3 2000VA uninterruptible power supply (UPS) 2 kVA 1800 W:

Vertiv Liebert GXT3 2000VA, 2 kVA, 1800 W, 40/70 Hz, 48 dB, Sealed Lead Acid (VRLA), 3 h

Long summary description Vertiv Liebert GXT3 2000VA uninterruptible power supply (UPS) 2 kVA 1800 W:

Vertiv Liebert GXT3 2000VA. Output power capacity: 2 kVA, Output power: 1800 W, Input frequency: 40/70 Hz. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Safety: EC/EN/AS 62040-1-1:2008. Weight: 28 kg. Dimensions (WxDxH): 430 x 497 x 85 mm, Nominal input voltage: 230 V, Compatible operating systems: Windows 2000/XP/Vista

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.