Vertiv logo

Vertiv Geist GU30017L power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50415
Info modified on:
10 Aug 2024, 11:43:27
Short summary description Vertiv Geist GU30017L power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Vertiv Geist GU30017L, Managed, Monitored, Switched, 0U, Vertical, Black, LED, 24 AC outlet(s)

Long summary description Vertiv Geist GU30017L power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Vertiv Geist GU30017L. PDU types: Managed, Monitored, Switched, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC 60309. Cable length: 3 m. Monitoring: Current, Power, Voltage, Supported network protocols: DHCP, HTTP, HTTPS, IPv4, IPv6, LDAP, NTP, RADIUS, RSTP, SSH, SMTP, SNMP (v1/v2c/v3), Syslog, TACACS+. Nominal input voltage: 200-240 V, Maximum current: 32 A, AC input frequency: 50 - 60 Hz

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.