Vertiv GI30031L, Monitored, Vertical, Black, 36 AC outlet(s), C13 coupler, C19 coupler, 3 m
Vertiv GI30031L. PDU types: Monitored, Mounting: Vertical, Product colour: Black. AC outlets quantity: 36 AC outlet(s), AC outlet types: C13 coupler, C19 coupler. Cable length: 3 m. Monitoring: Current, Power, Voltage, Supported network protocols: DHCP, HTTP, HTTPS, IPv4, IPv6, LDAP, NTP, RADIUS, RSTP, SSH, SMTP, SNMP (v1/v2c/v3), Syslog, TACACS+. Nominal input voltage: 200-240 V, Maximum current: 32 A, AC input frequency: 50 - 60 Hz