location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv DSR4020 KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR4020 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSR4020-202
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:00:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv DSR4020 KVM switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of computers controlled: 16
  • - Keyboard port type: PS/2 Mouse port type: PS/2
  • - 1280 x 1024 pixels
  • - 40 W
Long product name Vertiv DSR4020 KVM switch :
The long product name of Vertiv DSR4020 KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSR®4020KVM Switch, 16-port, 1 local user, 4 digital/remote user
More>>>
Vertiv DSR4020 KVM switch:
The official description of Vertiv DSR4020 KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avocent DSR®4020KVM Switch, 16-port, 1 local user, 4 digital/remote user provides local and remote access at the rack and remote data centre management. The DSR®4020 switch includes four digital paths for simultaneous access of up to four remote servers; the ability to remotely power cycle connected devices; and external modem support when the network is down. Managed with the Avocent DSView 3 software, the DSR4020 switch can provide browser-based access to any connected device in your data center.

- Avocent 16-port DSR®4020 KVM switch provides local access and four digital pathways for remote access at the rack and remote data centre management
- Compact, KVM over IP appliance integrates KVM, an external modem and power control in one solution.
- Includes a USB local port for keyboard and mouse connections
- Provides access to an unlimited number of servers or serial devices, no matter their location
- Remotely reboot the server to the BIOS level or even power cycle remote devices -all from a single DSView 3 software interface
- Designed for multi-platform servers, including PS/2, Sun and USB
- DSView 3 management software, with hub and spoke architecture, provides failover authentication
- With DSView 3 software advanced security includes audit logs and the ability to assign individual user rights
- On-board Web interface support allows direct access to target devices without additional software.

SUPPORTED HARDWARE
- Computer: PS/2, Sun, USB
- Monitor: VGA, SVGA (XGA, XGA-II with adaptor), Maximum Local Port: 1600 x 1280, Maximum Remote Port using a DSRIQ module: 1280 x 1024 @ 75 Hz
- Peripherals: USB keyboard and mouse, PS/2 keyboard, PS/2 mouse, IntelliMouse

Short summary description Vertiv DSR4020 KVM switch:
This short summary of the Vertiv DSR4020 KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv DSR4020 KVM Switch, 1280 x 1024 pixels, 40 W

Long summary description Vertiv DSR4020 KVM switch:
This is an auto-generated long summary of Vertiv DSR4020 KVM switch based on the first three specs of the first five spec groups.

Vertiv DSR4020 KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 1280 x 1024 pixels. Certification: UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST. Power consumption (typical): 40 W. Weight: 3.31 kg

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
PS/2
Mouse port type *
PS/2
Performance
Maximum resolution *
1280 x 1024 pixels
Design
Certification
UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST
Power
Power consumption (typical)
40 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight
3.31 kg
Other features
Connectivity technology
Wired
I/O ports
1 x management RS-232 4 x Ethernet RJ-45 16 x KVM RJ-45 1 x modem RS-232 1 x management RJ-45 4 x USB
Dimensions (WxDxH)
431.8 x 279.8 x 43.7 mm
Compatibility
PC & Sun
Ports quantity
16
Power requirements
100 - 240 VAC
Brand Image Product code Product Stock Price from
Vertiv DSR1030 KVM switch Black Vertiv DSR1030 KVM switch Black
(show image)
DSR1030-202 DSR1030 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv DSR1031 KVM switch Black Vertiv DSR1031 KVM switch Black
(show image)
DSR1031-202 DSR1031 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv DSR4030 KVM switch Black Vertiv DSR4030 KVM switch Black
(show image)
DSR4030-202 DSR4030 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv DSR8030 KVM switch Vertiv DSR8030 KVM switch
(show image)
DSR8030-202 DSR8030 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent DSR1024 KVM switch Black Vertiv Avocent DSR1024 KVM switch Black
(show image)
DSR1024PS2-202 DSR1024 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)