- - Black
- - Number of computers controlled: 32
- - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
- - 1600 x 1280 pixels
- - 60 W
Virtual Media, 2 digital users, 1 local user, 32 system KVM over IP switch with rack mount kit, dual AC power supplies
KVM over IP switch with BIOS-level control of all connected servers and serial-based devices in your data center – scalable for future growth.
The 32-port DSR®2035 KVM over IP switch provides two simultaneous digital paths for remote access and BIOS-level control of all connected data center servers and serial-based devices.
The DSR2035 switch features an on-board Web interface compatible with Internet Explorer, Mozilla, Firefox or Netscape for access and control of servers over IP providing ease of system scalability.
DSR KVM over IP switches are IPv6 network compatible. Virtual Media allows users to remotely authenticate using Smart Card/CAC readers, load software for file transfers, application and OS patches, and diagnostic testing.
DSView 3 software provides a secure method of accessing and controling servers and network devices from a single interface. A hub and spoke architecture provides failover access authentication. Users authenticate to a central management server (the hub) or one of 15 mirror servers (the spokes). SNMP and IPMI support are also provided.
Vertiv DSR2035DAC, 1600 x 1280 pixels, 60 W, Black
Vertiv DSR2035DAC. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1280 pixels. Product colour: Black. Power consumption (typical): 60 W. Weight: 4.5 kg