Vertiv Avocent DSR2035 KVM Switch, 1600 x 1280 pixels, 60 W, Black
Vertiv Avocent DSR2035 KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1280 pixels. Product colour: Black. Power consumption (typical): 60 W. Weight: 4.5 kg