Vertiv logo

Vertiv DSR2010 - Digital-Analogue KVM switch Rack mounting

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17627
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Vertiv DSR2010 - Digital-Analogue KVM switch Rack mounting:

Vertiv DSR2010 KVM Switch - Digital-Analogue KVM switch, 1600 x 1280 pixels, Rack mounting, 1U

Long summary description Vertiv DSR2010 - Digital-Analogue KVM switch Rack mounting:

Vertiv DSR2010 KVM Switch - Digital-Analogue KVM switch. Maximum resolution: 1600 x 1280 pixels. Rack capacity: 1U. Weight: 3.6 kg. Power supply type: 100~240V Auto Sensing, 40W maximum, Dimensions (WxDxH): 431.8 x 279.4 x 44.5 mm, Compatibility: PS/2, Sun, USB and VT100 serial-based devices

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.