Vertiv logo

Vertiv DS1800 Digital KVM switch

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17790
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Vertiv DS1800 Digital KVM switch:

Vertiv DS1800 Digital KVM switch, 1280 x 1024 pixels

Long summary description Vertiv DS1800 Digital KVM switch:

Vertiv DS1800 Digital KVM switch. Maximum resolution: 1280 x 1024 pixels. Weight: 3.6 kg. Data link protocols: multi-platform, multi-location, multi-device access and control, Power supply type: 100~240V 40W, Dimensions (WxDxH): 437 x 279 x 43 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.