Vertiv logo

Vertiv AutoView 424 1x24 - 1 user 24 systems AutoView 424 console switch w/o receiver KVM switch

Data-sheet quality:
created/standardized by Icecat
Product views:
135865
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Vertiv AutoView 424 1x24 - 1 user 24 systems AutoView 424 console switch w/o receiver KVM switch:

Vertiv AutoView 424 1x24 KVM Switch - 1 user 24 systems AutoView 424 console switch w/o receiver, 1600 x 1200 pixels

Long summary description Vertiv AutoView 424 1x24 - 1 user 24 systems AutoView 424 console switch w/o receiver KVM switch:

Vertiv AutoView 424 1x24 KVM Switch - 1 user 24 systems AutoView 424 console switch w/o receiver. Maximum resolution: 1600 x 1200 pixels. Weight: 1.91 kg. Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 437 x 165.1 x 45 mm, Compatibility: IBM PC/AT, PS/2, Sun workstations, USB computers and

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.