Vertiv logo

Vertiv Avocent AutoView 2015 KVM switch Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40167
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv Avocent AutoView 2015 KVM switch Black:

Vertiv Avocent AutoView 2015 KVM Switch, 1600 x 1280 pixels, 40 W, Black

Long summary description Vertiv Avocent AutoView 2015 KVM switch Black:

Vertiv Avocent AutoView 2015 KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1280 pixels. Product colour: Black. Power consumption (typical): 40 W. Weight: 3.6 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.