location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv AutoView 2000R KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AutoView 2000R KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV200R-4A-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:48:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv AutoView 2000R KVM switch :
The long product name of Vertiv AutoView 2000R KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AutoView 2000R KVM Switch
More>>>
Vertiv AutoView 2000R KVM switch:
The official description of Vertiv AutoView 2000R KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avocent 16-port AutoView® KVM switches combine analog and IP KVM switching for local access from anywhere in the data center and remote access for extended or distant users.



Features and Benefits
The AutoView 2000R switching system adds the convenience of a local user and simultaneous access for two IP-based users.

The AutoView 2000R KVM switch includes AVWorks® management software which supports a wide variety of operating systems. It features wizard-based installation and context sensitive on-line help.

With AVWorks software, you have KVM over IP remote access to any connected server in your network from any location. There are no distance limitations.

Short summary description Vertiv AutoView 2000R KVM switch:
This short summary of the Vertiv AutoView 2000R KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv AutoView 2000R KVM Switch, 1600 x 1280 pixels

Long summary description Vertiv AutoView 2000R KVM switch:
This is an auto-generated long summary of Vertiv AutoView 2000R KVM switch based on the first three specs of the first five spec groups.

Vertiv AutoView 2000R KVM Switch. Maximum resolution: 1600 x 1280 pixels, Video bandwidth: 75 Hz. Weight: 3.6 kg. Dimensions (WxDxH): 431.8 x 279.4 x 44.5 mm, Compatibility: IBM PC/AT, PS/2 USB, Sun, I/O ports: PS/2 keyboard, PS/2 mouse

Performance
Maximum resolution *
1600 x 1280 pixels
Video bandwidth
75 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
3.6 kg
Other features
I/O ports
PS/2 keyboard, PS/2 mouse
Dimensions (WxDxH)
431.8 x 279.4 x 44.5 mm
Compatibility
IBM PC/AT, PS/2 USB, Sun
Brand Image Product code Product Stock Price from
Vertiv AutoView 1500 KVM switch White Vertiv AutoView 1500 KVM switch White
(show image)
AV1500-202 AutoView 1500 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 2 Port KVM Switch + 2 Cables
(show image)
TA000010 2 Port KVM Switch + 2 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 2000R KVM switch Vertiv AutoView 2000R KVM switch
(show image)
AV200R-8A-EU AutoView 2000R KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 2000R KVM switch Vertiv AutoView 2000R KVM switch
(show image)
A2000R-202 AutoView 2000R KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AUTOVIEW 200 KVM switch Vertiv AUTOVIEW 200 KVM switch
(show image)
AV200-8A-EU AUTOVIEW 200 KVM SWITCH 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 424 2x24 - 2 users 24 systems AutoView 424 console switch with bundled receiver KVM switch Rack mounting Vertiv AutoView 424 2x24 - 2 users 24 systems AutoView 424 console switch with bundled receiver KVM switch Rack mounting
(show image)
AV424R-EU AutoView 424 2x24 KVM Switch - 2 users 24 systems AutoView 424 console switch with bundled receiver 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 424 1x24 - 1 user 24 systems AutoView 424 console switch w/o receiver KVM switch Vertiv AutoView 424 1x24 - 1 user 24 systems AutoView 424 console switch w/o receiver KVM switch
(show image)
AV424-EU AutoView 424 1x24 KVM Switch - 1 user 24 systems AutoView 424 console switch w/o receiver 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 1x8 - 1 user, 8 systems, AutoView console switch KVM switch Vertiv AutoView 1x8 - 1 user, 8 systems, AutoView console switch KVM switch
(show image)
AV8C-EU AutoView 1x8 KVM Switch - 1 user, 8 systems, AutoView console switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 8-Port KVM switch Rack mounting
(show image)
F1DA108TEA Omniview Pro2 Series 8-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 4-Port KVM switch
(show image)
F1DA104TEA Omniview Pro2 Series 4-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)