Vertiv logo

Vertiv Cyclades ACS48 KVM switch

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30735
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv Cyclades ACS48 KVM switch:

Vertiv Cyclades ACS48, FCC Part 15 Class A, EN55022, Class A (CE), EN55024, NEBS Level 3†, UL/cUL, TUV/GS, Japan VCCI..., 10 - 44 °C, -40 - 85 °C, 3 kg, Wired, Dual

Long summary description Vertiv Cyclades ACS48 KVM switch:

Vertiv Cyclades ACS48. Certification: FCC Part 15 Class A, EN55022, Class A (CE), EN55024, NEBS Level 3†, UL/cUL, TUV/GS, Japan VCCI.... Weight: 3 kg. Connectivity technology: Wired, Power supply type: Dual, Dimensions (WxDxH): 432 x 216 x 44 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.