Vertiv Liebert APM, Double-conversion (Online), 30 kVA, 380 V, 415 V, 40 - 70 Hz, 380 V
Vertiv Liebert APM. UPS topology: Double-conversion (Online), Output power capacity: 30 kVA, Input operation voltage (min): 380 V. Typical backup time at full load: 30 min. Form factor: Tower, Product colour: Black, International Protection (IP) code: IP20. Certification: IEC/EN 62040-3, class 1. Width: 600 mm, Depth: 1100 mm, Height: 1996 mm