location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent AMX5130 User Station KVM switch Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMX5130 User Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMX5130-201 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv Avocent AMX5130 User Station KVM switch Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - Number of computers controlled: 1
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2
  • - 1600 x 1200 pixels
Long product name Vertiv Avocent AMX5130 User Station KVM switch Grey :
The long product name of Vertiv Avocent AMX5130 User Station KVM switch Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMX desktop user station with with local PC port, FM quality audio and serial support, USB keyboard/mouse support
More>>>
Vertiv Avocent AMX5130 User Station KVM switch Grey:
The official description of Vertiv Avocent AMX5130 User Station KVM switch Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Avocent® AMX5130 desktop user station provides access from your desk to an AMX™ KVM matrix switch system and one local computer.The AMX5130 enables the user to switch speakers and microphone and provides for serial switching up to 38.4Kbps. All the AMX user stations automatically compensate for varying cable types and lengths such as CAT 5, CAT 5e and CAT 6 including GigaFlex. The user stations' design also adjusts for skew between RGB signals each time a switch is made to a server.

SUPPORTED HARDWARE
- Computer: PS/2, Sun and USB with audio and serial
- Monitor: VGA, SVGA, XGA, SXGA, up to 1600 x 1200 @ 75Hz resolution at 100’ or 1280x1024 @ 75Hz at 1000’
- Peripherals: PS/2 keyboard, PS/2 mouse, IntelliMouse (PS/2 only), Sun Type 6, Mac USB 3.5mm male stereo audio out, 3.5mm male mono audio in, serial 9pin D male full hardware flow control

Short summary description Vertiv Avocent AMX5130 User Station KVM switch Grey:
This short summary of the Vertiv Avocent AMX5130 User Station KVM switch Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent AMX5130 User Station, 1600 x 1200 pixels, Grey

Long summary description Vertiv Avocent AMX5130 User Station KVM switch Grey:
This is an auto-generated long summary of Vertiv Avocent AMX5130 User Station KVM switch Grey based on the first three specs of the first five spec groups.

Vertiv Avocent AMX5130 User Station. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Maximum resolution: 1600 x 1200 pixels. Product colour: Grey. Weight: 2 kg. Data link protocols: Ethernet, Fast Ethernet, Connectivity technology: Wired, Power supply type: 10 - 240 VAC

Ports & interfaces
Number of computers controlled *
1
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Product colour *
Grey
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
2 kg
Other features
Data link protocols
Ethernet, Fast Ethernet
Connectivity technology
Wired
Power supply type
10 - 240 VAC
I/O ports
2 x KVM RJ45 2 x USB 2 x PS/2 2 x 3.5mm 1 x serial RS-232 1 x VGA
Dimensions (WxDxH)
279 x 292 x 44 mm
Compatibility
PCs
Ports quantity
4
Safety
UL, cUL, FCC, VCCi, CE, C-Tick, Nemko, GOST, IRAM
Country Distributor
United Kingdom 1 distributor(s)