location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent AMIQ VSN network switch component

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMIQ VSN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMIQ-VSN show
Show alternative article codes used in the online market place
Category:
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:43:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv Avocent AMIQ VSN network switch component :
The long product name of Vertiv Avocent AMIQ VSN network switch component. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avocent VGA Sun Server Interface Module
More>>>
Vertiv Avocent AMIQ VSN network switch component:
The official description of Vertiv Avocent AMIQ VSN network switch component as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Avocent AMIQ enhanced CAT 5 cable interface is the new choice for flexibility and performance in robust IT environments. The CAT 5 design and video technology eliminate bulky cabling connections and delivers real-time, high bandwidth video for KVM switching up to 1,000 feet away from the server. The Avocent AMIQ's built-in memory eases configuration by assigning and retaining unique server identification codes for each attached server.

Short summary description Vertiv Avocent AMIQ VSN network switch component:
This short summary of the Vertiv Avocent AMIQ VSN network switch component data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent AMIQ VSN, Black, Wired, 10 - 95%, 62 x 102 x 21 mm, 100 g, RJ-45 HD D-Sub (HD-15) 8-pin mini-DIN

Long summary description Vertiv Avocent AMIQ VSN network switch component:
This is an auto-generated long summary of Vertiv Avocent AMIQ VSN network switch component based on the first three specs of the first five spec groups.

Vertiv Avocent AMIQ VSN. Product colour: Black. Connectivity technology: Wired. Dimensions (WxDxH): 62 x 102 x 21 mm, Weight: 100 g. I/O ports: RJ-45 HD D-Sub (HD-15) 8-pin mini-DIN

Features
Product colour
Black
Internal
No
Network
Connectivity technology
Wired
Operational conditions
Operating relative humidity (H-H)
10 - 95%
Weight & dimensions
Dimensions (WxDxH)
62 x 102 x 21 mm
Weight
100 g
Ports & interfaces
I/O ports
RJ-45 HD D-Sub (HD-15) 8-pin mini-DIN
Technical details
Technical features
FCC Class A, EN55022
Brand Image Product code Product Stock Price from
Vertiv Avocent AMIQ-USB network switch component Vertiv Avocent AMIQ-USB network switch component
(show image)
AMIQ-USB AMIQ-USB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)