Vertiv logo

Vertiv AMX5110 User Station KVM switch

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16601
Info modified on:
04 Apr 2019, 04:31:56
Short summary description Vertiv AMX5110 User Station KVM switch:

Vertiv AMX5110 User Station, 1600 x 1200 pixels

Long summary description Vertiv AMX5110 User Station KVM switch:

Vertiv AMX5110 User Station. Maximum resolution: 1600 x 1200 pixels. Weight: 2 kg. Connectivity technology: Wired, Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 292 x 279 x 44 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.