Vertiv logo

Vertiv AMX5110 User Station KVM switch

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67610
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Vertiv AMX5110 User Station KVM switch:

Vertiv AMX5110 User Station, 1024 x 768 pixels

Long summary description Vertiv AMX5110 User Station KVM switch:

Vertiv AMX5110 User Station. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1024 x 768 pixels. Weight: 2 kg. Connectivity technology: Wired, Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 292 x 279 x 44 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.