Vertiv logo

Vertiv AMX5110 User Station KVM switch Silver

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23676
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Vertiv AMX5110 User Station KVM switch Silver:

Vertiv AMX5110 User Station, 1600 x 1200 pixels, Silver

Long summary description Vertiv AMX5110 User Station KVM switch Silver:

Vertiv AMX5110 User Station. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Maximum resolution: 1600 x 1200 pixels. Product colour: Silver. Weight: 2 kg. Connectivity technology: Wired, Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 279 x 292 x 44 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.