location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent AMX5020 KVM switch Rack mounting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMX5020 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMX5020-202 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:42
The date of the most recent change of this product data-sheet in Icecat.
standard (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Vertiv Avocent AMX5020 KVM switch Rack mounting
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U
  • - Number of computers controlled: 42
  • - 1600 x 1200 pixels
Long product name Vertiv Avocent AMX5020 KVM switch Rack mounting :
The long product name of Vertiv Avocent AMX5020 KVM switch Rack mounting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 user x 42 server Analogue Matrix Switch
More>>>
Vertiv Avocent AMX5020 KVM switch Rack mounting:
The official description of Vertiv Avocent AMX5020 KVM switch Rack mounting as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AMX5020 KVM switch is a 4x42 appliance with a field-proven scalable architecture that easily accommodates additional servers and users. The AMX5020 matrix switch allows simultaneous access, supports multi-platform server environments and provides non-blocked access to servers. The AMX5020 switch includes the AMWorks® Java-based system management tool.

- Provides a solution for consolidating the local ports of KVM/IP products
- Provides full, non-blocked access to servers - Supports serial-based devices
- Delivers real-time, high bandwidth video up to 300 metres from the server
- Front panel LED indicators add to ease-of-use
- Includes JAVA-based AMWorks software for centralised management
- Network connection on each appliance for ease of management
- The AMIQ server interface module, which provides connection from the server to the switch, reduces cable bulk and saves rack space
-Compact design conserves rack space
-Scalable architecture makes it easy to add and support more servers and users
-Seamlessly integrate existing KVM switches into an AMX KVM matrix solution

SUPPORTED HARDWARE
- Computer: AMIQ-PS2, AMIQ-Sun, AMIQ-USB server interface modules: IBM PC/AT, PS/2 and 100% compatibles
- Monitor: VGA, SVGA, XGA, SXGA, up to 1600 x 1200 @ 75 Hz resolution
- Peripherals: AM5110 & AMX5120 User Station: PS/2 keyboard, PS/2 mouse, IntelliMouse (PS/2 only), Sun Type 5 and Type 6

Short summary description Vertiv Avocent AMX5020 KVM switch Rack mounting:
This short summary of the Vertiv Avocent AMX5020 KVM switch Rack mounting data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent AMX5020 KVM Switch, 1600 x 1200 pixels, Rack mounting, 1U

Long summary description Vertiv Avocent AMX5020 KVM switch Rack mounting:
This is an auto-generated long summary of Vertiv Avocent AMX5020 KVM switch Rack mounting based on the first three specs of the first five spec groups.

Vertiv Avocent AMX5020 KVM Switch. Maximum resolution: 1600 x 1200 pixels. Rack capacity: 1U, LED indicators: Power. Weight: 4.2 kg. Connectivity technology: Wired, Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 432 x 352 x 43 mm

Ports & interfaces
Number of computers controlled *
42
Keyboard port type *
No
Mouse port type *
No
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
LED indicators
Power
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
4.2 kg
Other features
Connectivity technology
Wired
Power supply type
100 - 240 VAC
I/O ports
42 x KVM RJ-45 1 xRS-232 9 pin D-Sub (DB-9) 1 x Ethernet 10Base-T/100Base-TX RJ-45
Dimensions (WxDxH)
432 x 352 x 43 mm
Compliance industry standards
CE, UL, VCCI, C-Tick, cUL, FCC
Ports quantity
42
Brand Image Product code Product Stock Price from
Vertiv Avocent AMX5121 KVM switch Silver Vertiv Avocent AMX5121 KVM switch Silver
(show image)
AMX5121-202 AMX5121 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent AMX5111 KVM switch Silver Vertiv Avocent AMX5111 KVM switch Silver
(show image)
AMX5111-202 AMX5111 0.00
(excl. VAT)
0 (incl. VAT)