Vertiv logo

Vertiv Avocent ACS 6048 KVM switch Rack mounting Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39646
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Vertiv Avocent ACS 6048 KVM switch Rack mounting Black:

Vertiv Avocent ACS 6048, Rack mounting, 1U, Black

Long summary description Vertiv Avocent ACS 6048 KVM switch Rack mounting Black:

Vertiv Avocent ACS 6048. Security algorithms: EAP, SSH. Product colour: Black, Rack capacity: 1U. Weight: 3 kg. Connectivity technology: Wired, Dimensions (WxDxH): 210 x 112.5 x 60 mm, Compatible operating systems: Linux Server, UNIX Server, Windows Server, Solaris Server

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.