location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv AutoView 2000R KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AutoView 2000R KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2000R-202
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv AutoView 2000R KVM switch :
The long product name of Vertiv AutoView 2000R KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AutoView KVM Switch, 16-port, 1 local user, 2 remote users
More>>>
Vertiv AutoView 2000R KVM switch:
The official description of Vertiv AutoView 2000R KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avocent® AutoView 2000R,1 local user, 2 remote users, 16-port KVM switch that supports a local user at the rack and two IP-based users anywhere in the data centre or from any location across the globe. The switch features wizard based installation, PS/2, USB and Sun support Multi-level security with DES, 3DES and 128bit encryption . Convenient on-screen GUI display provides real-time system status at the rack.

- All CAT 5 cabling reduces cable bulk
- Operational in minutes with wizard-based installation
- Flexible access for local, extended and remote IP-based users
- Multi-platform support: PS/2, Sun and USB servers
- Support for serial-based devices
- Multi-level security with 128bit encryption
- Advanced administration tools
- Configurable encryption levels with the AVWorks client via SSL
- Fast SSL connections for appliance management sessions, video viewer sessions and scan mode sessions

SUPPORTED HARDWARE
- Computers IBM PC (PS/2, USB), Sun, and 100 compatibles
- Monitors XGA and VGA; Video Resolution - Local analogue port: 1600 x 1280 @ 75 Hz
- Peripherals PS/2 keyboard, PS/2 mouse, Microsoft Explorer mouse, Microsoft IntelliMouse family

Short summary description Vertiv AutoView 2000R KVM switch:
This short summary of the Vertiv AutoView 2000R KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv AutoView 2000R KVM Switch, PS/2, PS/2, VGA, 0 - 40 °C, -20 - 70 °C, 3.6 kg

Long summary description Vertiv AutoView 2000R KVM switch:
This is an auto-generated long summary of Vertiv AutoView 2000R KVM switch based on the first three specs of the first five spec groups.

Vertiv AutoView 2000R KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Weight: 3.6 kg. Power supply type: 100~240V, Dimensions (WxDxH): 431.8 x 279.4 x 44.5 mm, Compliance industry standards: Approved Agency

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
3.6 kg
Other features
Power supply type
100~240V
I/O ports
16 x RJ45 2 x PS/2 1 x Serial 1 x VGA
Dimensions (WxDxH)
431.8 x 279.4 x 44.5 mm
Compliance industry standards
Approved Agency
Ports quantity
16
Brand Image Product code Product Stock Price from
Vertiv AutoView 2000R KVM switch Vertiv AutoView 2000R KVM switch
(show image)
AV200R-8A-EU AutoView 2000R KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 2000R KVM switch Vertiv AutoView 2000R KVM switch
(show image)
AV200R-4A-EU AutoView 2000R KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)