Vertiv logo

Vertiv Avocent SwitchView MM2 4-port KVM switch Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24519
Info modified on:
18 Jan 2024, 17:32:18
Short summary description Vertiv Avocent SwitchView MM2 4-port KVM switch Black:

Vertiv Avocent SwitchView MM2 4-port KVM Switch, 2048 x 1536 pixels, Black

Long summary description Vertiv Avocent SwitchView MM2 4-port KVM switch Black:

Vertiv Avocent SwitchView MM2 4-port KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product colour: Black. Weight: 900 g. Connectivity technology: Wired, Power supply type: 9V DC, 1A, Dimensions (WxDxH): 220.9 x 101.6 x 43 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.