Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent SwitchView DVI 4-port KVM switch Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView DVI 4-port KVM Switch
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4SVDVI10-202 show
Show alternative article codes used in the online market place
Category
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36128
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv Avocent SwitchView DVI 4-port KVM switch Black :
The short editorial description of Vertiv Avocent SwitchView DVI 4-port KVM switch Black

Avocent SwitchView DVI and USB KVM Switch 4-port with built-in USB 2.0 hub and audio device sharing
More>>>
Vertiv Avocent SwitchView DVI 4-port KVM switch Black:
The official marketing text of Vertiv Avocent SwitchView DVI 4-port KVM switch Black as supplied by the manufacturer

Avocent SwitchView DVI and USB KVM Switch , 4-port with built-in USB 2.0 hub and audio device sharing. The 4-port SwitchView DVI KVM switch easily manages four USB DVI computers from a single USB keyboard, mouse and DVI monitor. With video resolutions up to 1920x1200, the SwitchView DVI delivers crisp images for today’s high-end displays. Also, share speakers and microphone between PCs. Includes an integrated USB hub.

SUPPORTED HARDWARE
- Computers: USB (2.0)
- Monitors: DVI - Maximum resolution of 1920 x 1200
- Peripherals: USB (2.0) Keyboard and Mouse

Short summary description Vertiv Avocent SwitchView DVI 4-port KVM switch Black:
This short summary of the Vertiv Avocent SwitchView DVI 4-port KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent SwitchView DVI 4-port KVM Switch, 1920 x 1200 pixels, Black

Long summary description Vertiv Avocent SwitchView DVI 4-port KVM switch Black:
This is an auto-generated long summary of Vertiv Avocent SwitchView DVI 4-port KVM switch Black based on the first three specs of the first five spec groups.

Vertiv Avocent SwitchView DVI 4-port KVM Switch. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 1920 x 1200 pixels. Product colour: Black. Weight: 1.36 kg. Connectivity technology: Wired, Power supply type: 9V DC, 1A, Dimensions (WxDxH): 254 x 116.8 x 43 mm

Ports & interfaces
Number of computers controlled *
The amount of computers controlled by this device.
4
Keyboard port type *
The type of socket in the device for connecting a keyboard e.g. USB.
USB
Mouse port type *
USB
Performance
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1920 x 1200 pixels
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
LED indicators
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.36 kg
Other features
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Power supply type
The type of power supply which this product uses.
9V DC, 1A
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
254 x 116.8 x 43 mm
Compatibility
The other products, software and hardware this product can be used with.
PCs
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
En55022 Class B, EN55024,61000-3-2,6100-3-3, FCC 15 Class B, CE
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
4
I/O ports
An interface on a device to which you can connect another device.
- audio
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:04:16
Uk has collected 2 expert reviews for Vertiv Avocent SwitchView DVI 4-port KVM switch Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:04:16
Nl heeft 2 proffesionele recensies verzameld voor Vertiv Avocent SwitchView DVI 4-port KVM Switch KVM-switch Zwart. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:04:16
Fr a recueilli 2 avis d’experts pour Vertiv Avocent SwitchView DVI 4-port KVM Switch commutateur écran, clavier et souris Noir et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:04:16
De hat 2 Expertenmeinungen über Vertiv Avocent SwitchView DVI 4-port KVM Switch Tastatur/Video/Maus (KVM)-Switch Schwarz eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:04:16
Testseek ha raccolto 2 recensioni da parte di esperti per Vertiv Avocent SwitchView DVI 4-port KVM Switch switch per keyboard-video-mouse (kvm) Nero e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:04:16
Es ha coleccionado 2 opiniones de expertos para Vertiv Avocent SwitchView DVI 4-port KVM Switch interruptor KVM Negro y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:04:16
Dk har samlet 2 ekspertanmeldelser for Vertiv Avocent SwitchView DVI 4-port KVM Switch Sort og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:04:16
Se har samlat in 2 experttester för Vertiv Avocent SwitchView DVI 4-port KVM Switch KVM-switchar Svart och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Review comments Score
Techloop.net
Updated:
2011-09-25 19:04:16
DVI switches are still fairly new to the technology world compared to older analog VGA switches that people have been using for years. DVI offers many advantages over VGA. Today we are taking a look at the Avocent SwitchView DVI 4-port KVM switch. Dig...
Good High quality * Decent design * Works as advertised * USB Switch...
Bad Price * No Analog switch (DVI monitors only - No mixing) Tech Specs Computers: 4 Cables Included: No - (Only host set)...
Bottom line with a MSRP of $315 ($230 for 2-port model) the price may be the deal-breaker for a lot of users. But, if you desperately need a lossless digital video switch the Avocent SwitchView DVI would make a great choice!...
93%
v3.co.uk
Updated:
2011-09-25 19:04:16
Switch a mouse, keyboard, mic, speaker, two-port USB hub and DVI display between up to four PCs...
60%
Show all
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Customer service details