Vertiv logo

Vertiv OutLook 4160ES KVM switch

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21037
Info modified on:
04 Apr 2019, 04:43:04
Short summary description Vertiv OutLook 4160ES KVM switch:

Vertiv OutLook 4160ES KVM Switch, 0 - 70 °C, -4 - 85 °C, 3.7 kg, Wired, 100 - 240 VAC, 432 x 203 x 45 mm

Long summary description Vertiv OutLook 4160ES KVM switch:

Vertiv OutLook 4160ES KVM Switch. Weight: 3.7 kg. Connectivity technology: Wired, Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 432 x 203 x 45 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.