Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent SwitchView MM2 2-port KVM switch Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView MM2 2-port KVM Switch
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2SVPUA20-202 show
Show alternative article codes used in the online market place
Category
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25162
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv Avocent SwitchView MM2 2-port KVM switch Black :
The short editorial description of Vertiv Avocent SwitchView MM2 2-port KVM switch Black

Avocent SwitchView MM2 PS/2 and USB 2.0 KVM Switch, 2-port with built-in USB 2.0 Hub and audio
More>>>
Vertiv Avocent SwitchView MM2 2-port KVM switch Black:
The official marketing text of Vertiv Avocent SwitchView MM2 2-port KVM switch Black as supplied by the manufacturer

Avocent SwitchView MM2 PS/2 and USB 2.0 KVM Switch, 2-port with built-in USB 2.0 Hub and audio. SwitchView MM2 2-port KVM switch lets you switch between USB or PS/2 systems, share your USB devices, and share speakers and microphone between PCs. The SwitchView MM2 2-port model provides independent switching for KVM and two USB 2.0 hub ports. With the SwitchView multimedia KVM switch, you can use one compact device to control multiple PCs and share access to your USB devices; digital camera, CD ROM, PDA, scanner or printer.

SUPPORTED HARDWARE
- Computers: PS2 or USB (2.0)
- Monitors: (VGA, SVGA, XGA, QVGA, SXGA, UXGA, QXGA) Maximum resolution of 2048 X1536
- Peripherals: USB (2.0) Keyboard and Mouse or PS/2 Keyboard, PS/2 Mouse, IntelliMouse (PS/2 only), IBM Scroll Point, Logitech 2 Button, Logitech Trackball Scroller, Microsoft Trackball Scroller, Microsoft Scroller, Microsoft Intelleye Five Button

Short summary description Vertiv Avocent SwitchView MM2 2-port KVM switch Black:
This short summary of the Vertiv Avocent SwitchView MM2 2-port KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent SwitchView MM2 2-port KVM Switch, 2048 x 1536 pixels, Black

Long summary description Vertiv Avocent SwitchView MM2 2-port KVM switch Black:
This is an auto-generated long summary of Vertiv Avocent SwitchView MM2 2-port KVM switch Black based on the first three specs of the first five spec groups.

Vertiv Avocent SwitchView MM2 2-port KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product colour: Black. Weight: 450 g. Connectivity technology: Wired, Power supply type: 9V DC, 1A, Dimensions (WxDxH): 139.7 x 88.9 x 43 mm

Ports & interfaces
Number of computers controlled *
The amount of computers controlled by this device.
2
Keyboard port type *
The type of socket in the device for connecting a keyboard e.g. USB.
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
The type of socket in the device for connecting a video e.g. SCART.
VGA
Performance
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
LED indicators
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
450 g
Other features
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Power supply type
The type of power supply which this product uses.
9V DC, 1A
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
139.7 x 88.9 x 43 mm
Compatibility
The other products, software and hardware this product can be used with.
PCs
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
En55022 Class B, EN55024,61000-3-2,6100-3-3, FCC 15 Class B, CE
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
2
I/O ports
An interface on a device to which you can connect another device.
- audio
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Customer service details