Vertiv logo

Vertiv Avocent SwitchView DVI 2-port KVM switch Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21970
Info modified on:
18 Jan 2024, 17:32:18
Short summary description Vertiv Avocent SwitchView DVI 2-port KVM switch Black:

Vertiv Avocent SwitchView DVI 2-port KVM Switch, 1920 x 1200 pixels, Black

Long summary description Vertiv Avocent SwitchView DVI 2-port KVM switch Black:

Vertiv Avocent SwitchView DVI 2-port KVM Switch. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 1920 x 1200 pixels. Product colour: Black. Weight: 900 g. Connectivity technology: Wired, Power supply type: 9V DC, 1A, Dimensions (WxDxH): 165.1 x 101.6 x 43 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.