location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv SwitchView MP 4 port KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView MP KVM Switch 4 port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14085-EU1
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv SwitchView MP 4 port KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 4
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
Long product name Vertiv SwitchView MP 4 port KVM switch Black :
The long product name of Vertiv SwitchView MP 4 port KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SwitchView MP KVM Switch, 4-port, 1 local user, PS/2, USB and Sun support
More>>>
Vertiv SwitchView MP 4 port KVM switch Black:
The official description of Vertiv SwitchView MP 4 port KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avocent SwitchView MP, 4-port, 1 local user KVM Switch, allows access and control multi-platform servers from one set of peripherals with the SwitchView® MP KVM switch. The SwitchView MP switch provides direct connections to PC, Sun or USB servers. Mouse translation capabilities allow you to work with a PS/2 or Sun mouse to connect to Sun workstations, USB computers, IBM PC/AT or PS/2 systems.

SUPPORTED HARDWARE
- Computers: IBM PC/AT, PS/2 and 100% compatible computers
- Monitors: VGA, SVGA, (XGA, XGA-II with adaptor) Maximum Resolution: 1600 x 1200 @ 85 Hz
- Peripherals: PS/2 keyboard, PS/2 mouse, Microsoft IntelliMouse (PS/2 only)

Short summary description Vertiv SwitchView MP 4 port KVM switch Black:
This short summary of the Vertiv SwitchView MP 4 port KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv SwitchView MP KVM Switch 4 port, Black

Long summary description Vertiv SwitchView MP 4 port KVM switch Black:
This is an auto-generated long summary of Vertiv SwitchView MP 4 port KVM switch Black based on the first three specs of the first five spec groups.

Vertiv SwitchView MP KVM Switch 4 port. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Product colour: Black. Weight: 400 g. Connectivity technology: Wired, Power supply type: 100~240VAC, Dimensions (WxDxH): 205.7 x 279.4 x 43 mm

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Design
Product colour *
Black
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
400 g
Other features
Connectivity technology
Wired
Power supply type
100~240VAC
Dimensions (WxDxH)
205.7 x 279.4 x 43 mm
Compatibility
PCs, multi-platform servers
Ports quantity
4
Safety
UL 1950, CSA C22.2 No. 950, EN60950, IEC 950 FCC part 15B, EN55022, EN50082