location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv SwitchView - Single user, 2-port SwitchView (wo / cables) KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView KVM Switch - Single user, 2-port SwitchView (wo / cables)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10025
Category
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:22:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv SwitchView - Single user, 2-port SwitchView (wo / cables) KVM switch :
The short editorial description of Vertiv SwitchView - Single user, 2-port SwitchView (wo / cables) KVM switch

SwitchView - Single user, 2-port SwitchView (wo / cables)
More>>>
Vertiv SwitchView - Single user, 2-port SwitchView (wo / cables) KVM switch:
The official marketing text of Vertiv SwitchView - Single user, 2-port SwitchView (wo / cables) KVM switch as supplied by the manufacturer

Though small in stature, SWITCHVIEW is packed with advanced features. PC selection can be made through the keyboard or using the front panel push-button. Automated scan mode allows each PC's video to be viewed in sequence.


- SWITCHVIEW's small footprint combined with quick,easy installation makes this switch the ideal solution for single user, multi-PC applications

- Laptop friendly design enables you to control desktop and laptop PCs alike with one set of peripherals

- New color coded connectors and cables make this the easiest switch to install

Short summary description Vertiv SwitchView - Single user, 2-port SwitchView (wo / cables) KVM switch:
This short summary of the Vertiv SwitchView - Single user, 2-port SwitchView (wo / cables) KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv SwitchView KVM Switch - Single user, 2-port SwitchView (wo / cables), 1600 x 1200 pixels

Long summary description Vertiv SwitchView - Single user, 2-port SwitchView (wo / cables) KVM switch:
This is an auto-generated long summary of Vertiv SwitchView - Single user, 2-port SwitchView (wo / cables) KVM switch based on the first three specs of the first five spec groups.

Vertiv SwitchView KVM Switch - Single user, 2-port SwitchView (wo / cables). Maximum resolution: 1600 x 1200 pixels. Weight: 400 g. Data link protocols: multi-PC applications, Power supply type: 6VDC @ 700mA (optional), Dimensions (WxDxH): 205.7 x 127 x 48.3 mm

Performance
Maximum resolution *
1600 x 1200 pixels
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
400 g
Other features
Data link protocols
multi-PC applications
Power supply type
6VDC @ 700mA (optional)
I/O ports
Supported Hardware: Computers - IBM PC/AT, PS/2 and 100% compatible computers Monitors - VGA, SVGA, maximum resolution 1600x1200 @ 75Hz Peripherals - PS/2 keyboard, PS/2 mouse, Microsoft IntelliMouse (PS/2 only)
Dimensions (WxDxH)
205.7 x 127 x 48.3 mm
Brand Image Product code Product Stock Price from
Vertiv SwitchView DeskTop (w / cables) KVM switch Vertiv SwitchView DeskTop (w / cables) KVM switch
(show image)
12045-EU SwitchView DeskTop KVM Switch (w / cables) 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv SwitchView Desktop (w / cables) KVM switch Vertiv SwitchView Desktop (w / cables) KVM switch
(show image)
12025-EU SwitchView Desktop KVM Switch (w / cables) 0.00
(excl. VAT)
0 (incl. VAT)