Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 98618 mouse Ambidextrous USB Type-A Optical

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
98618
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98618
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4614
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 13 May 2020 20:40:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year
Long product name Verbatim 98618 mouse Ambidextrous USB Type-A Optical :
The short editorial description of Verbatim 98618 mouse Ambidextrous USB Type-A Optical

Mini Travel Optical Mouse, Commuter Series - Pink
More>>>
Verbatim 98618 mouse Ambidextrous USB Type-A Optical:
The official marketing text of Verbatim 98618 mouse Ambidextrous USB Type-A Optical as supplied by the manufacturer

Go Mini! The Verbatim Mini Travel Optical Mouse works great on the go. The ultra-compact design takes up very little space and is perfect for notebook users. The optical travel mouse features a convenient retractable USB cable – no need to wrap the cord around the mouse or deal with tangles. On a plane, train or in a car, plug this mini mouse into your USB port and start dragging and dropping files. This portable mouse works on any computer with a USB port.

- Ultra-compact design
- Retractable USB cable
- USB 2.0 interface (also compatible with USB 1.1 ports)
- Verbatim 1-year limited warranty

Short summary description Verbatim 98618 mouse Ambidextrous USB Type-A Optical:
This short summary of the Verbatim 98618 mouse Ambidextrous USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 98618, Ambidextrous, Optical, USB Type-A, Pink

Long summary description Verbatim 98618 mouse Ambidextrous USB Type-A Optical:
This is an auto-generated long summary of Verbatim 98618 mouse Ambidextrous USB Type-A Optical based on the first three specs of the first five spec groups.

Verbatim 98618. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Cable. Product colour: Pink

Mouse
Purpose *
Travel
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons type *
Pressed buttons
Scroll type *
Wheel
Recommended usage
Notebook
Number of scroll wheels
1
Scrolling directions
Vertical
Design
Form factor *
Ambidextrous
Design
Product colour *
Pink
Ergonomics
Retractable cable
Yes
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10 Education,Windows 10 Education x64,Windows 10 Enterprise,Windows 10 Enterprise x64,Windows 10 Home,Windows 10 Home x64,Windows 10 Pro,Windows 10 Pro x64,Windows 7 Enterprise,Windows 7 Enterprise x64,Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows 8.1,Windows 8.1 Enterprise,Windows 8.1 Enterprise x64,Windows 8.1 Pro,Windows 8.1 Pro x64,Windows 8.1 x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 11:21:31
Uk has collected 5 expert reviews for Verbatim 98618 mouse Ambidextrous USB Type-A Optical and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 11:21:33
Nl heeft 5 proffesionele recensies verzameld voor Verbatim 98618 muis Ambidextrous USB Type-A Optisch. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 11:21:31
Fr a recueilli 5 avis d’experts pour Verbatim 98618 souris Ambidextre USB Type-A Optique et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 11:21:33
De hat 5 Expertenmeinungen über Verbatim 98618 Maus Beidhändig USB Typ-A Optisch eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 11:21:31
Testseek ha raccolto 5 recensioni da parte di esperti per Verbatim 98618 mouse Ambidestro USB tipo A Ottico e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 11:21:31
Es ha coleccionado 5 opiniones de expertos para Verbatim 98618 ratón Ambidextro USB tipo A Óptico y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 11:21:34
Dk har samlet 5 ekspertanmeldelser for Verbatim 98618 mus Ambidextrous USB Type-A Optisk og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 11:21:32
Se har samlat in 5 experttester för Verbatim 98618 datormöss Ambidextrous USB Type-A Optisk och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
gadgetspeak.com
Updated:
2019-12-03 11:21:30
Many – in fact probably most – or us would love to own a Ferrari , most of us could not even afford the insurance, here however is something with the Ferrari log we can afford their wireless laser mouse , it is of course predominately red.It is 10.5x6x3cm...
0%
gadgetspeak.com
Updated:
2019-12-03 11:21:30
Verbatim’s Go Mini Optical Travel Mouse is targeted at the traveller who is counting the grams and, at the same time, wants to keep things simple. It is a USB mouse with a spring-loaded ‘wind-up’ retractable cable that should suit the need of the busy...
76%
dragonsteelmods.com
Updated:
2019-12-03 11:21:30
Up for review today I’ve got a tiny little mouse from Verbatim aptly named the Mini Travel Mouse. The mouse is small enough to fit in the palm of your hand. The Travel Mouse is wireless and you can stow the receiver right inside of the mouse itself. I...
Good Very small and portable, Accurate, Storage for wireless receiver...
Bad Very small for large hands...
Bottom line The Verbatim Mini Travel mouse is small, very small, but it works well. It’s great for taking with you when you want to travel light. The tiny size of it might not be the best for people with large hands, or men basically, but for women this might b...
90%
i4u.com
Updated:
2019-12-03 11:21:31
Mobile types that take a notebook with them everywhere and don’t like to use the trackpad will want to look at this. Today I am playing with the new Verbatim Wireless Mini Travel Mouse. This little mouse is easily the smallest that I have ever used. If...
Good Very small, Easily portable, Nano receiver...
Bad Small size takes getting used to...
Bottom line The Verbatim Wireless Mini Travel Mouse is one of the most compact travel mice you will find and it works well too!...
90%
mymac.com
Updated:
2019-12-03 11:21:31
I love the color red. When I received Verbatim’s red Go Mini travel mouse, I knew it would be inseparable from my laptop. The travel mouse is very lightweight, a mere 7.5 ounces, takes two AAA batteries (included), and has a nano 2.4 GHz wireless rece...
60%
Brand Image Product code Product Stock Price from
R-Go Tools R-Go HE Sport Ergonomic Mouse, Medium (Hand Size 165-185mm), Right Handed, Bluetooth, Red R-Go Tools R-Go HE Sport Ergonomic Mouse, Medium (Hand Size 165-185mm), Right Handed, Bluetooth, Red
(show image)
RGOHEREDR R-Go HE Sport Ergonomic Mouse, Medium (Hand Size 165-185mm), Right Handed, Bluetooth, Red EUR 68.33
(excl. VAT)
EUR 81.99 (incl. VAT)