Warranty:
3-Year Limited Warranty.
Long product name Verbatim 120GB FireWire/USB external hard drive 5400 RPM
:
The long product name of Verbatim 120GB FireWire/USB external hard drive 5400 RPM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
120GB FireWire/USB Portable Hard Drive
More>>>
Verbatim 120GB FireWire/USB external hard drive 5400 RPM:
The official description of Verbatim 120GB FireWire/USB external hard drive 5400 RPM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Expand the storage capacity of your laptop or desktop PC, with a sleek Verbatim Portable FireWire/USB Hard Drive. Whether you are on the go or at home, rest assured that your favorite music, photos, video and critical data are safe. Back up your MAC with a Verbatim's FireWire/USB portable hard drive which is fully compatible with the Leopard Time Machine feature.
Features & Benefits
-USB or FireWire Bus-powered - no AC adapter required.
-Ready to use with Mac OS X Leopard's Time Machine feature.
-Increase the storage capacity of your laptop or desktop PC.
-Transfer files between office and home.
-Store and take music, photos, and video anywhere.
Short summary description Verbatim 120GB FireWire/USB external hard drive 5400 RPM:
This short summary of the Verbatim 120GB FireWire/USB external hard drive 5400 RPM data-sheet is auto-generated and uses the product title and the first six key specs.
Verbatim 120GB FireWire/USB, 120 GB, 5400 RPM
Long summary description Verbatim 120GB FireWire/USB external hard drive 5400 RPM:
This is an auto-generated long summary of Verbatim 120GB FireWire/USB external hard drive 5400 RPM based on the first three specs of the first five spec groups.
Verbatim 120GB FireWire/USB. HDD capacity: 120 GB, HDD speed: 5400 RPM