location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim Laser Desktop - Blue mouse USB Type-A 2000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Desktop Mouse - Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
96149
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:40:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim Laser Desktop - Blue mouse USB Type-A 2000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 2000 DPI Blue
  • - USB Type-A
  • - Buttons quantity: 2
Warranty: 2 Year
Long product name Verbatim Laser Desktop - Blue mouse USB Type-A 2000 DPI :
The long product name of Verbatim Laser Desktop - Blue mouse USB Type-A 2000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser Desktop Mouse - Blue
More>>>
Verbatim Laser Desktop - Blue mouse USB Type-A 2000 DPI:
The official description of Verbatim Laser Desktop - Blue mouse USB Type-A 2000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Verbatim's Laser Desktop Mouse features high definition optical technology, allowing for smoother cursor control and better on-screen precision. The Laser Desktop Mouse features variable sensitivity capabilities which can be changed by using the buttons on the side of the mouse. Whether it be for precision pixel targeting when editing photographs or high speed maneuvers in gaming, you can select from either 800, 1600 or 2000dpi to suit the cursor sensitivity that is needed.

The smooth contoured design of the mouse offers maximum comfort and control for use in both the left or right hand. The buttons are on the left side of the mouse. Simply plug into an available USB port for plug 'n' play usability.
- Up to 2000dpi High Definition optical technology.
- Select either 800 / 1600 or 2000dpi setting for rapid response and precision movements.
- Contoured shape for use in both the left or right hand.
- Plug 'n' Play usability.

Short summary description Verbatim Laser Desktop - Blue mouse USB Type-A 2000 DPI:
This short summary of the Verbatim Laser Desktop - Blue mouse USB Type-A 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim Laser Desktop Mouse - Blue, Laser, USB Type-A, 2000 DPI, Blue

Long summary description Verbatim Laser Desktop - Blue mouse USB Type-A 2000 DPI:
This is an auto-generated long summary of Verbatim Laser Desktop - Blue mouse USB Type-A 2000 DPI based on the first three specs of the first five spec groups.

Verbatim Laser Desktop Mouse - Blue. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 2000 DPI, Buttons quantity: 2. Product colour: Blue

Mouse
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
2000 DPI
Scroll
Yes
Buttons quantity *
2
Design
Product colour *
Blue
Design
Material
Plastic
Ergonomics
Plug and Play
Yes
System requirements
Mac operating systems supported
Yes
Other features
Compatible operating systems
Windows 98, ME, 2000, XP, Vista Mac 9.x
Mouse dimensions (WxDxH)
127 x 60.3 x 39.6 mm
Brand Image Product code Product Stock Price from
Verbatim Wireless Laser Desktop mouse Bluetooth 800 DPI Verbatim Wireless Laser Desktop mouse Bluetooth 800 DPI
(show image)
49016 Wireless Laser Desktop Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Verbatim Wireless Laser Notebook mouse RF Wireless 800 DPI Verbatim Wireless Laser Notebook mouse RF Wireless 800 DPI
(show image)
49032 Wireless Laser Notebook Mouse 0.00
(excl. VAT)
0 (incl. VAT)