location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim Wireless Laser Notebook mouse RF Wireless 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Laser Notebook Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49032
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim Wireless Laser Notebook mouse RF Wireless 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 800 DPI
  • - RF Wireless
  • - Buttons quantity: 4
  • - 2 AA
Warranty: 2 years
Long product name Verbatim Wireless Laser Notebook mouse RF Wireless 800 DPI :
The long product name of Verbatim Wireless Laser Notebook mouse RF Wireless 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Laser Notebook Mouse
More>>>
Verbatim Wireless Laser Notebook mouse RF Wireless 800 DPI:
The official description of Verbatim Wireless Laser Notebook mouse RF Wireless 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Verbatim's Wireless Laser Notebook Mouse is easy to use in all situations with its wireless capabilities. Simply plug in the receiver and go wireless! It also features variable sensitivity capabilities which allows you to change speeds with a touch of a button. Whether it be for precision pixel targeting when editing photographs or high speed manoeuvres in gaming, you can select from either 800, 1200 or 1600dpi to suit the cursor sensitivity that is needed. The DPI button lights up when the batteries are inserted. There are three settings:
Bright: 1600 DPI
Dim: 1200 DPI
No Light: 800 DPI.
The DPI button will also flash red when the batteries are running low.

Ergonomically designed both for comfort and usability, the Wireless Laser Notebook Mouse has a textured grip and the wireless receiver fits securely under the mouse, making a tidy package to take with you on the move.

Short summary description Verbatim Wireless Laser Notebook mouse RF Wireless 800 DPI:
This short summary of the Verbatim Wireless Laser Notebook mouse RF Wireless 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim Wireless Laser Notebook Mouse, Laser, RF Wireless, 800 DPI

Long summary description Verbatim Wireless Laser Notebook mouse RF Wireless 800 DPI:
This is an auto-generated long summary of Verbatim Wireless Laser Notebook mouse RF Wireless 800 DPI based on the first three specs of the first five spec groups.

Verbatim Wireless Laser Notebook Mouse. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 4

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
4
Frequency band
2.4 GHz
Power
Number of batteries supported
2
Battery type
AA
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Weight
117.2 g
Packaging data
Package weight
300 g
Outer carton
Quantity outer carton
4 pc(s)
Other features
Compatible operating systems
Win XP, 2000, Vista Mac OS 10.4.X +
Mouse dimensions (WxDxH)
56 x 95 x 38 mm
Package dimensions (WxDxH)
150 x 55 x 222 mm
Logistics data
Master (outer) case width
236 mm
Master (outer) case length
240 mm
Master (outer) case height
175 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:49:45
Uk has collected 1 expert review for Verbatim Wireless Laser Notebook mouse RF Wireless 800 DPI and the rating is 72 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-24 03:49:45
Although my laptop has the standard touchpad for controlling the cursor, it is a device that I have never felt comfortable with despite several attempts to adjust. As a result I always attach a mouse such as the one which is the subject of this next re...
72%
Brand Image Product code Product Stock Price from
Verbatim Bluetooth Laser Notebook mouse 800 DPI Verbatim Bluetooth Laser Notebook mouse 800 DPI
(show image)
49033 Bluetooth Laser Notebook Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Verbatim Laser Desktop (Wired) mouse USB Type-A 800 DPI Verbatim Laser Desktop (Wired) mouse USB Type-A 800 DPI
(show image)
49031 Laser Desktop Mouse (Wired) 0.00
(excl. VAT)
0 (incl. VAT)
Verbatim Wireless Laser Desktop with Docking Station mouse RF Wireless 800 DPI Verbatim Wireless Laser Desktop with Docking Station mouse RF Wireless 800 DPI
(show image)
49030 Wireless Laser Desktop Mouse with Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
Verbatim Rapier V2 Gaming Laser mouse USB Type-A 3200 DPI Verbatim Rapier V2 Gaming Laser mouse USB Type-A 3200 DPI
(show image)
49050 Rapier V2 Gaming Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Verbatim Rapier V1 Laser Gaming mouse USB Type-A 3200 DPI Verbatim Rapier V1 Laser Gaming mouse USB Type-A 3200 DPI
(show image)
49051 Rapier V1 Laser Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Verbatim Laser Desktop - Black mouse USB Type-A Optical 2000 DPI Verbatim Laser Desktop - Black mouse USB Type-A Optical 2000 DPI
(show image)
49010 Laser Desktop Mouse - Black 0.00
(excl. VAT)
0 (incl. VAT)
Verbatim 49011 mouse RF Wireless Laser 1000 DPI Verbatim 49011 mouse RF Wireless Laser 1000 DPI
(show image)
49011 49011 0.00
(excl. VAT)
0 (incl. VAT)
Verbatim Wireless Laser Desktop - Blue mouse RF Wireless 1000 DPI Verbatim Wireless Laser Desktop - Blue mouse RF Wireless 1000 DPI
(show image)
96150 Wireless Laser Desktop Mouse - Blue 0.00
(excl. VAT)
0 (incl. VAT)
Verbatim Laser Desktop - Blue mouse USB Type-A 2000 DPI Verbatim Laser Desktop - Blue mouse USB Type-A 2000 DPI
(show image)
96149 Laser Desktop Mouse - Blue 0.00
(excl. VAT)
0 (incl. VAT)
Verbatim Optical Desktop - Blue mouse USB Type-A 1000 DPI Verbatim Optical Desktop - Blue mouse USB Type-A 1000 DPI
(show image)
96148 Optical Desktop Mouse - Blue 0.00
(excl. VAT)
0 (incl. VAT)