Verbatim logo

Verbatim Optical Desktop - Blue mouse USB Type-A 1000 DPI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35175
Info modified on:
13 May 2020, 20:40:06
Short summary description Verbatim Optical Desktop - Blue mouse USB Type-A 1000 DPI:

Verbatim Optical Desktop Mouse - Blue, Optical, USB Type-A, 1000 DPI, Blue

Long summary description Verbatim Optical Desktop - Blue mouse USB Type-A 1000 DPI:

Verbatim Optical Desktop Mouse - Blue. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons quantity: 5. Product colour: Blue

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.