Long product name Verbatim BD-R 25GB 2X Branded 1pk Jewel Case
:
The long product name of Verbatim BD-R 25GB 2X Branded 1pk Jewel Case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
BD-R 25GB 2X Branded 1pk Jewel Case
More>>>
Verbatim BD-R 25GB 2X Branded 1pk Jewel Case:
The official description of Verbatim BD-R 25GB 2X Branded 1pk Jewel Case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Blu-ray Disc is the next-generation optical disc format that was developed to enable recording and playback of high-definition video (HD), as well as storing large amounts of data. A single-layer Blu-ray Disc can hold 25GB, which can be used to record over 2 hours of HDTV. Blu-ray uses a blue-violet laser to read and write data while current optical disc technologies such as DVD use a red laser. The shorter wavelengths of the Blu-ray technology make it possible to record more data on the same space. These discs are safeguarded by Verbatim’s super hard coat which protects against everyday wear and tear. With the rapid growth of HDTV, Blu-ray will meet the consumer demand for recording HD programming and is expected to replace VCRs and DVD recorders over the coming years.
Short summary description Verbatim BD-R 25GB 2X Branded 1pk Jewel Case:
This short summary of the Verbatim BD-R 25GB 2X Branded 1pk Jewel Case data-sheet is auto-generated and uses the product title and the first six key specs.
Verbatim BD-R 25GB 2X Branded 1pk Jewel Case, BD-R, 25 GB, 2x, 1 pc(s), Jewelcase
Long summary description Verbatim BD-R 25GB 2X Branded 1pk Jewel Case:
This is an auto-generated long summary of Verbatim BD-R 25GB 2X Branded 1pk Jewel Case based on the first three specs of the first five spec groups.
Verbatim BD-R 25GB 2X Branded 1pk Jewel Case. Type: BD-R, Native capacity: 25 GB, BD-R write speed: 2x. Quantity per pack: 1 pc(s), Package type: Jewelcase