Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim BD-RE 25GB 2X Branded 1pk Jewel Case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BD-RE 25GB 2X Branded 1pk Jewel Case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95358
Category
Blank disks that can store a large amount of data and can be removed from the device e.g CDs, DVDs.
High Density Removable Media Blank Disks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6468
This statistic is based on the 92275 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90195 free Open Icecat users.
Info modified on: 08 Dec 2017 17:23:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim BD-RE 25GB 2X Branded 1pk Jewel Case :
The short editorial description of Verbatim BD-RE 25GB 2X Branded 1pk Jewel Case

BD-RE 25GB 2X Branded 1pk Jewel Case
More>>>
Verbatim BD-RE 25GB 2X Branded 1pk Jewel Case:
The official marketing text of Verbatim BD-RE 25GB 2X Branded 1pk Jewel Case as supplied by the manufacturer

Blu-ray Disc (BD) is the name of a next-generation optical disc format jointly developed by the Blu-ray Disc Association (BDA), a group of leading consumer electronics and PC companies (including Dell, Hitachi, HP, JVC, LG, Mitsubishi, Panasonic, Pioneer, Philips, Samsung, Sharp, Sony, TDK and Thomson). The format was developed to enable rewriting and playback of high-definition video (HD), as well as storing large amounts of data. A single-layer Blu-ray Disc can hold 25GB, which can be used to record over 2 hours of HDTV or 5 times more recording capacity of DVD/TV video quality than a standard DVD disc.

While current optical disc technologies such as DVD, DVD±R, DVD±RW, and DVD-RAM use a red laser to read and write data, the new format uses a blue-violet laser instead, hence the name Blu-ray.

Short summary description Verbatim BD-RE 25GB 2X Branded 1pk Jewel Case:
This short summary of the Verbatim BD-RE 25GB 2X Branded 1pk Jewel Case data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim BD-RE 25GB 2X Branded 1pk Jewel Case, Jewelcase, 25 GB, BD-RE

Long summary description Verbatim BD-RE 25GB 2X Branded 1pk Jewel Case:
This is an auto-generated long summary of Verbatim BD-RE 25GB 2X Branded 1pk Jewel Case based on the first three specs of the first five spec groups.

Verbatim BD-RE 25GB 2X Branded 1pk Jewel Case. Package type: Jewelcase. Native capacity: 25 GB, Type: BD-RE

Packaging data
Package type *
The type of product package e.g. box.
Jewelcase
Technical details
BD-RE write speed
2x
Storage
Native capacity *
Actual medium capacity without applying compression.
25 GB
Type
Characteristics of the device.
BD-RE
Quantity
The number of products there are.
1
Brand Image Product code Product Stock Price from
Verbatim BD-R 25GB 2X Branded 1pk Jewel Case Verbatim BD-R 25GB 2X Branded 1pk Jewel Case
(show image)
95357 BD-R 25GB 2X Branded 1pk Jewel Case 0.00
(excl. VAT)
0 (incl. VAT)
Customer service details
Array