Verbatim logo

Verbatim 4GB Store 'n' Go USB flash drive USB Type-A 2.0 Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85464
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Verbatim 4GB Store 'n' Go USB flash drive USB Type-A 2.0 Red:

Verbatim 4GB Store 'n' Go, 4 GB, USB Type-A, 2.0, Slide, Red

Long summary description Verbatim 4GB Store 'n' Go USB flash drive USB Type-A 2.0 Red:

Verbatim 4GB Store 'n' Go. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Slide, Product colour: Red

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.