Verbatim logo

Verbatim 4x DVD-R Dual Layer Media 8.5 GB DVD-R DL 3 pc(s)

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9752
Info modified on:
01 Mar 2024, 14:29:07
Short summary description Verbatim 4x DVD-R Dual Layer Media 8.5 GB DVD-R DL 3 pc(s):

Verbatim 4x DVD-R Dual Layer Media, DVD-R DL, Jewel case, 3 pc(s), 8.5 GB

Long summary description Verbatim 4x DVD-R Dual Layer Media 8.5 GB DVD-R DL 3 pc(s):

Verbatim 4x DVD-R Dual Layer Media. Native capacity: 8.5 GB, Type: DVD-R DL, Quantity per pack: 3 pc(s). Package type: Jewel case. DVD write speed: 4x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.