Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim CD-R Spindle 52x 700 MB 100 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-R Spindle 52x
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
712805
Category
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVerbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4109
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 06 Dec 2017 20:40:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim CD-R Spindle 52x 700 MB 100 pc(s) :
The short editorial description of Verbatim CD-R Spindle 52x 700 MB 100 pc(s)

CD-R Spindle 52x
More>>>
Verbatim CD-R Spindle 52x 700 MB 100 pc(s):
The official marketing text of Verbatim CD-R Spindle 52x 700 MB 100 pc(s) as supplied by the manufacturer

- Superior resistance to UV irradiation
- 100 years archival life
- Lifetime warranty
- CD-R
- Extra protection durability layer
- Speed: 52x
- Capacity: 700MB
- Packed 100

Short summary description Verbatim CD-R Spindle 52x 700 MB 100 pc(s):
This short summary of the Verbatim CD-R Spindle 52x 700 MB 100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim CD-R Spindle 52x, 52x, CD-R, 120 mm, 700 MB, Cakebox, 100 pc(s)

Long summary description Verbatim CD-R Spindle 52x 700 MB 100 pc(s):
This is an auto-generated long summary of Verbatim CD-R Spindle 52x 700 MB 100 pc(s) based on the first three specs of the first five spec groups.

Verbatim CD-R Spindle 52x. Type: CD-R, CD storage capacity: 700 MB, Quantity per pack: 100 pc(s). CD write speed: 52x. Package type: Cakebox

Features
Type *
Characteristics of the device.
CD-R
CD storage capacity *
Actual medium capacity.
700 MB
Quantity per pack *
100 pc(s)
Optical disc diameter *
Diameter of the disk.
120 mm
Features
Recording time
80 min
Writing speed
CD write speed *
52x
Packaging data
Package type
The type of product package e.g. box.
Cakebox
Customer service details