Verbatim logo

Verbatim Store 'n' Go 1TB external hard drive 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65904
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Verbatim Store 'n' Go 1TB external hard drive 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Verbatim Store 'n' Go 1TB, 1 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Black

Long summary description Verbatim Store 'n' Go 1TB external hard drive 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Verbatim Store 'n' Go 1TB. HDD capacity: 1 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.