Verbatim logo

Verbatim MR16 12v 7W LED bulb 2700 K GU5.3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16226
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Verbatim MR16 12v 7W LED bulb 2700 K GU5.3:

Verbatim MR16 12v 7W, 7 W, GU5.3, 460 lm, 25000 h

Long summary description Verbatim MR16 12v 7W LED bulb 2700 K GU5.3:

Verbatim MR16 12v 7W. Bulb power: 7 W, Fitting/cap type: GU5.3, Luminous flux: 460 lm, Bulb lifetime: 25000 h, Colour temperature: 2700 K, Beam angle (max): 25°

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.