Verbatim logo

Verbatim 2.5'' Portable Hard Drive USB 2.0 160GB external hard drive 5400 RPM 2.5" Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72908
Info modified on:
14 Jan 2019, 16:33:45
Short summary description Verbatim 2.5'' Portable Hard Drive USB 2.0 160GB external hard drive 5400 RPM 2.5" Silver:

Verbatim 2.5'' Portable Hard Drive USB 2.0 160GB, 160 GB, 2.5", 5400 RPM, Silver

Long summary description Verbatim 2.5'' Portable Hard Drive USB 2.0 160GB external hard drive 5400 RPM 2.5" Silver:

Verbatim 2.5'' Portable Hard Drive USB 2.0 160GB. HDD capacity: 160 GB, HDD size: 2.5", HDD speed: 5400 RPM. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.