Verbatim logo

Verbatim MediaStation HD DVR Network Multimedia Recorder 500GB Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124785
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Verbatim MediaStation HD DVR Network Multimedia Recorder 500GB Black:

Verbatim MediaStation HD DVR Network Multimedia Recorder 500GB, Black, JPG, 500 GB, 3.5", USB 2.0, eSATA, 100 - 240 VAC

Long summary description Verbatim MediaStation HD DVR Network Multimedia Recorder 500GB Black:

Verbatim MediaStation HD DVR Network Multimedia Recorder 500GB. Product colour: Black, Image formats supported: JPG. HDD capacity: 500 GB, HDD size: 3.5". Interface: USB 2.0, eSATA. Power requirements: 100 - 240 VAC. Width: 210 mm, Depth: 165 mm, Height: 65 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.