Verbatim logo

Verbatim MediaStation HD DVR Network Multimedia Recorder 1TB Black Wi-Fi

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108363
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Verbatim MediaStation HD DVR Network Multimedia Recorder 1TB Black Wi-Fi:

Verbatim MediaStation HD DVR Network Multimedia Recorder 1TB, Black, 7200 RPM, NTFS, SD, SDHC, 1 TB, 3.5"

Long summary description Verbatim MediaStation HD DVR Network Multimedia Recorder 1TB Black Wi-Fi:

Verbatim MediaStation HD DVR Network Multimedia Recorder 1TB. Product colour: Black. HDD speed: 7200 RPM, Supported file systems: NTFS, Compatible memory cards: SD, SDHC. Power requirements: 100 - 240 VAC / 12V / 3A. Width: 210 mm, Depth: 165 mm, Height: 65 mm. Package width: 251 mm, Package depth: 189 mm, Package height: 176 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.