Verbatim logo

Verbatim 640GB MediaStation Pro Wireless Multimedia Hard Drive Black Wi-Fi

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68751
Info modified on:
27 Nov 2018, 17:50:35
Short summary description Verbatim 640GB MediaStation Pro Wireless Multimedia Hard Drive Black Wi-Fi:

Verbatim 640GB MediaStation Pro Wireless Multimedia Hard Drive, Black, 640 GB, 3.5", 12V / 3A, 48 mm, 210 mm

Long summary description Verbatim 640GB MediaStation Pro Wireless Multimedia Hard Drive Black Wi-Fi:

Verbatim 640GB MediaStation Pro Wireless Multimedia Hard Drive. Product colour: Black. HDD capacity: 640 GB, HDD size: 3.5". Power requirements: 12V / 3A. Width: 48 mm, Depth: 210 mm, Height: 150 mm. Compatible operating systems: Windows 2000, XP, Vista Mac OS 9.0 + Linux 2.4 +, Compliance industry standards: IEEE 892.11g, Supported data transfer rates: 10/100 Mbps

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.