location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCOOLLONGPKIT Extension Pipe Kit for SRCOOLDXRW In-Row Cooling Units

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCOOLLONGPKIT Extension Pipe Kit for SRCOOLDXRW In-Row Cooling Units
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCOOLLONGPKIT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263049 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:18:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCOOLLONGPKIT Extension Pipe Kit for SRCOOLDXRW In-Row Cooling Units
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Piping kit required for cooling installations where piping to condenser exceeds 98 ft. (30 m)
  • - Lets you optimize installations where longer distances to outdoor unit are required
  • - Regulated by air conditioning unit for plug-and-play simplicity
  • - Includes solenoid valve, valve coil and check valve
Warranty: 1-year limited
Long product name Tripp Lite SRCOOLLONGPKIT Extension Pipe Kit for SRCOOLDXRW In-Row Cooling Units :
The long product name of Tripp Lite SRCOOLLONGPKIT Extension Pipe Kit for SRCOOLDXRW In-Row Cooling Units. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Extension Pipe Kit for SRCOOLDXRW In-Row Cooling Units
More>>>
Tripp Lite SRCOOLLONGPKIT Extension Pipe Kit for SRCOOLDXRW In-Row Cooling Units:
The official description of Tripp Lite SRCOOLLONGPKIT Extension Pipe Kit for SRCOOLDXRW In-Row Cooling Units as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optional Accessory for Cooling Installations Where Piping Must Extend Beyond 98 ft.
When the equivalent length of the one-way pipeline on the refrigerant side exceeds 98 feet (30 meters), this extension pipe kit prevents a large amount of liquid refrigerant from entering the compressor when the compressor is stopped, while also avoiding compressor liquid shock during the next startup. The SRCOOLLONGPKIT is ideal for high rises, centrally located interior rooms and other locations where piping needs to extend beyond 98 feet.

Comes with Everything You Need for Plug-and-Play Simplicity
The SRCOOLLONGPKIT includes a solenoid valve, valve coil and check valve. It is compatible with SRCOOLDXRW12 and SRCOOLDXRW25 In-Row Precision Cooling Units.

Short summary description Tripp Lite SRCOOLLONGPKIT Extension Pipe Kit for SRCOOLDXRW In-Row Cooling Units:
This short summary of the Tripp Lite SRCOOLLONGPKIT Extension Pipe Kit for SRCOOLDXRW In-Row Cooling Units data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCOOLLONGPKIT Extension Pipe Kit for SRCOOLDXRW In-Row Cooling Units, Extension pipe kit, Multicolour, China, 1 pc(s), 171.4 mm, 190.5 mm

Long summary description Tripp Lite SRCOOLLONGPKIT Extension Pipe Kit for SRCOOLDXRW In-Row Cooling Units:
This is an auto-generated long summary of Tripp Lite SRCOOLLONGPKIT Extension Pipe Kit for SRCOOLDXRW In-Row Cooling Units based on the first three specs of the first five spec groups.

Tripp Lite SRCOOLLONGPKIT Extension Pipe Kit for SRCOOLDXRW In-Row Cooling Units. Type: Extension pipe kit, Product colour: Multicolour, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 171.4 mm, Package depth: 190.5 mm. Products per master (outer) case: 1 pc(s)

Features
Type *
Extension pipe kit
Product colour *
Multicolour
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
171.4 mm
Packaging data
Package depth
190.5 mm
Package height
298.4 mm
Package weight
2 kg
Logistics data
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
8415.90.8085
Country Distributor
United States 1 distributor(s)