location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC3211VAL ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC3211VAL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC3211VAL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766780148
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 475868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 11:09:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC3211VAL ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Save money and have back up cartridges
  • - Prints 200 pages in accordance with ISO/IEC24711
  • - High quality genuine Brother cartridge
  • - Prevents waste to save you paper, time and money
Long product name Brother LC3211VAL ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow :
The long product name of Brother LC3211VAL ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Genuine Brother LC3211VAL ink catridges - value pack
More>>>
Brother LC3211VAL ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
The official description of Brother LC3211VAL ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LC3211VAL value pack, contains one of each cartridge colour: Black, cyan, magenta and yellow. Ensure you don't run out of ink when you need it most with genuine Brother ink that is fully compatible with your printer.

Short summary description Brother LC3211VAL ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
This short summary of the Brother LC3211VAL ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC3211VAL, Standard Yield, Black, Cyan, Magenta, Yellow, 4 pc(s), 200 pages, 200 pages, Multi pack

Long summary description Brother LC3211VAL ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Brother LC3211VAL ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Brother LC3211VAL. Cartridge capacity: Standard Yield, Supply type: Multi pack, Colour ink page yield: 200 pages, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s), Black ink page yield: 200 pages

Features
Print technology
Inkjet printing
Compatibility *
DCP-J772DW DCP-J774DW MFC-J890DW MFC-J895DW DCP-J572DW MFC-J491DW MFC-J497DW
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink page yield *
200 pages
Colour ink page yield *
200 pages
Type *
Original
Features
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Brother
Supply type *
Multi pack
OEM code
LC-3211
Certification
ISO/IEC24711
Weight & dimensions
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)