Brother logo

Brother MFC-J497DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
310475
Info modified on:
28 Feb 2025, 20:12:47
Short summary description Brother MFC-J497DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi:

Brother MFC-J497DW, Inkjet, Colour printing, 6000 x 1200 DPI, A4, Direct printing, White

Long summary description Brother MFC-J497DW multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi:

Brother MFC-J497DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Reasons to buy
Video
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.