location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 330-15IKB Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
330-15IKB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81DE01DLPG
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:51:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 330-15IKB Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i7-8550U (4C/8T, 1.8/4.0GHz, 8MB)
  • - 4GB DDR4-2133 + 4GB SO-DIMM DDR4-2133
  • - 1TB HDD 5400rpm 2.5"
  • - AMD Radeon 530 2GB GDDR5
  • - Windows 10 Home 64
Warranty: 2-year, Depot
Long product name Lenovo IdeaPad 330-15IKB Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of Lenovo IdeaPad 330-15IKB Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8550U (4C/8T, 1.8/4.0GHz, 8MB), 4GB DDR4-2133 + 4GB SO-DIMM DDR4-2133, 1TB HDD 5400rpm 2.5", 15.6" HD (1366x768) TN 200nits Anti-glare, AMD Radeon 530 2GB GDDR5, 11ac 1x1 + BT4.1, 0.3MP, Windows 10 Home 64
More>>>
Lenovo IdeaPad 330-15IKB Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of Lenovo IdeaPad 330-15IKB Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Streamline your day
Sometimes it’s best to keep things simple. Stacked with premium processing and advanced graphics options, the Ideapad 330 is as powerful as it is easy to use. Available in a range of sophisticated colors, it’s safe, durable, and ready for today’s tasks—and tomorrow’s.

Short summary description Lenovo IdeaPad 330-15IKB Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the Lenovo IdeaPad 330-15IKB Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 330-15IKB, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad 330-15IKB Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaPad 330-15IKB Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad 330-15IKB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black

Designed to keep up with you
Designed to keep up with you

A laptop isn’t just a piece of electronics—it’s also an investment. That’s why we designed the Ideapad 330 with a special protective finish to guard against wear and tear, as well as rubber detailing on the bottom to maximize ventilation and extend component life.

Amp up your productivity—now and tomorrow
To make sure your Ideapad 330 serves you well into the future, we’ve made sure you can choose specs that will meet your evolving needs. Cutting-edge processing—up to 8th Gen Intel® Core™ i7—and advanced discrete graphics options from AMD and NVIDIA® assure seamless multitasking, immersive gaming, fast boot-ups, and theater-like entertainment.

Ample storage for your photos, movies, & more
Ample storage for your photos, movies, & more

Customize your Ideapad 330’s storage so you get just what you want—without paying for features you don’t need. Select up to a 2 TB SATA HDD to store thousands of videos, photos, and files. A responsive PCIe SSD—up to 256 GB—gives you shorter boot-up times and faster data transfer speeds. You can also combine a 128 or 256 GB PCIe SSD SSD with a 1 TB SATA HDD for hybrid storage that gives you the best of both worlds.

Windows 10 keeps getting better
Windows 10 keeps getting better

Leverage the best of Windows 10, with a new update packed with exciting features. The powerfully reimagined Photos app makes it easier—and more fun—to tell your story in video: add a soundtrack, use transitions, deploy 3D effects, and more. And sharing is quicker than ever, with intuitive settings that making it easier to instantly connect with the people you care about most.

Cleaner, safer preload
We are committed to providing an uncluttered desktop and a safer PC experience out of the box. Our preload contains just five hand-selected applications designed to increase your productivity.

Lifelike clarity & rich, warm sound
Lifelike clarity & rich, warm sound

Featuring up to FHD resolution on a 15.6” display, the Ideapad 330 delivers powerful visuals on the go. Combined with Dolby Audio™, the 330 provides a dramatically enhanced entertainment experience. Turn up the volume without distortion—you’ll hear every detail.

Optional DVD drive
The Ideapad 330 offers a DVD drive, so you’ll be able to watch and listen to the movies and music you already own and love.

Design
Colour name
Onyx Black
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8550U
Processor cores
4
Processor boost frequency
4 GHz
Processor frequency *
1.8 GHz
Bus type
OPI
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon 530
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 620
Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
1x1
Ethernet LAN
Yes
Network
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4a
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Portuguese
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Trial software
Office
Operating system installed *
Windows 10 Home
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
30 Wh
Battery life (max)
5.5 h
Power
AC adapter power
65 W
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on, Supervisor
Certificates
Compliance certificates
RoHS
Weight & dimensions
Width
378 mm
Depth
260 mm
Height
22.9 mm
Weight *
2.2 kg