location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S Series SE3223Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE3223Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-SE3223Q show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184656853 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:30:48
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL S Series SE3223Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 80 cm (31.5") LCD VA
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 8 ms 300 cd/m² 3000:1
  • - AMD FreeSync Flicker-free technology
  • - F 32 kWh 32 W
More>>>
Short summary description DELL S Series SE3223Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black:
This short summary of the DELL S Series SE3223Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S Series SE3223Q, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Black

Long summary description DELL S Series SE3223Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black:
This is an auto-generated long summary of DELL S Series SE3223Q LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black based on the first three specs of the first five spec groups.

DELL S Series SE3223Q. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 3840 x 2160
Supported video modes
480p, 576p, 720p, 1080i, 1080p, 1440p, 2160p
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
5 ms
Pixel pitch
0.18159 x 0.18159 mm
Pixel density
139 ppi
Horizontal scan range
29 - 140 kHz
Vertical scan range
40 - 60 Hz
Viewable size, horizontal
69.7 cm
Viewable size, vertical
39.2 cm
Viewable size diagonal
80 cm
Display diagonal (metric)
80.01 cm
High Dynamic Range (HDR) supported
No
DDC/CI
Yes
Surface hardness
3H
sRGB coverage (typical)
99%
Response time (extreme)
4 ms
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Black
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Headphone outputs
1
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Pivot
No
Swivelling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 11°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Ergonomics
LED indicators
Power, Stand-by
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
32 kWh
Power consumption (typical) *
32 W
Power consumption (standby) *
0.3 W
Power consumption (max)
60 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
Weight & dimensions
Width (with stand)
713.4 mm
Depth (with stand)
217.9 mm
Height (with stand)
511.3 mm
Weight (with stand)
7.51 kg
Width (without stand)
713.4 mm
Depth (without stand)
58.8 mm
Height (without stand)
421.6 mm
Weight (without stand)
6.44 kg
Bezel width (side)
8.05 mm
Bezel width (top)
8 mm
Bezel width (bottom)
1.72 cm
Packaging data
Package width
160 mm
Package depth
819.9 mm
Package height
506 mm
Package weight
11 kg
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
PVC/BFR
European Product Registry for Energy Labelling (EPREL) code
1114976
Carbon footprint
Total carbon footprint
700 kg of CO2e
Total carbon emissions (Standard deviation)
216 kg of CO2e
Carbon emissions (Manufacturing)
326 kg of CO2e
Carbon emissions (Logistics)
54 kg of CO2e
Carbon emissions (Energy Usage)
314 kg of CO2e
Carbon emissions (End-of-Life)
6 kg of CO2e
Total carbon emissions (w/o Use phase)
386 kg of CO2e
PAIA version
1.3.2
Logistics data
Harmonized System (HS) code
85285210
Technical details
Compliance certificates
RoHS
Other features
Picture-by-Picture (PbP)
Yes
Maximum resolution
3840 x 2160 pixels
Power management
Yes
Country Distributor
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)